1.225 V-1.275V ADJUSTABLE POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSFM3, ROHS COMPLIANT, TO-220, 3 PIN Product overview: LMS1585ACT-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585ACT-ADJ/N
Manufacturer: Texas Instruments
Win Source Part Number: 1055589-LMS1585ACT-A
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 7mA to 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 11.6V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
IC REG LINEAR POS ADJ 5A TO220-3
IC REG LINEAR POS ADJ 5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LMS1585ACT-ADJ/NOPB | 1055589-LMS1585ACT-ADJ/NOPB | LMS1585ACT-ADJ/NOPB-ND | LMS1585ACT-ADJ/NOPB | LMS1585ACT-ADJ/NOPB |
| Product Name | 1.225 V 1.275V 1.4V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LMS1585ACT-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 5.6 volts | 1.25 volts | 1.25 to 11.6 volts | 1.25 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| Dropout Voltage | 1.2 volts | 1.4 volts | 1.4 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |