Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4
Manufacturer: Texas Instruments
Win Source Part Number: 1201979-LMS8117AMPX-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LMS8117
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA
IC VREG 1.8 V FIXED POSITIVE LDO REGULATOR, 1.25 V DROPOUT, PDSO4, SOT-223, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LMS8117AMPX-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8 V, 1.25 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8 V, 1.25 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMPX-1.8 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
IC REG LINEAR 1.8V 1A SOT223
IC REG LINEAR FIXED POS LDO REG
IC REG LINEAR 1.8V 1A SOT223
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LMS8117AMPX-1.8 | 1201979-LMS8117AMPX-1.8 | 776-LMS8117AMPX-1.8 | LMS8117AMPX-1.8TR-ND | LMS8117AMPX-1.8 | LMS8117AMPX-1.8 | LMS8117AMPX-1.8 | LMS8117AMPX-1.8 | LMS8117AMPX-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMPX-1.8 | 1.8 V 1.25 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOT-223 (TO-261) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Active | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |