The LP2951-N is a micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 380 mV at 100 mA, designed for battery-powered systems. It features an error flag output for undervoltage detection and a logic-controlled shutdown input. The LP2951CSD/NOPB is available in an 8-pin WSON package measuring 4.00 mm × 4.00 mm, with an operating temperature range of -40°C to 125°C. It supports output voltages from 1.24 V to 29 V when programmed with external resistors and is stable with low-ESR output capacitors. The device includes current and thermal limiting.
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
LP2951-N Series of Adjustable Micropower Voltage Regulators
Manufacturer: Texas Instruments
Win Source Part Number: 104362-LP2951CSD/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Output Voltage: 5V, 1.24 V to 29 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
100mA LDO, 30V, 5V, Power Good, 8-WSON, -40C to 125C Product overview: LP2951CSD/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CSD/NOPB can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8WSON
IC REG LIN POS ADJ 100MA 8WSON
LDO Voltage Regulators Adj MicroPwr Vtg Reg
IC REG LIN POS ADJ 100MA 8WSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951CSD/NOPB | LP2951CSD/NOPB | 104362-LP2951CSD/NOPB | LP2951CSD/NOPBCT-ND | 776-LP2951CSD/NOPB | LP2951CSD/NOPB | LP2951CSD/NOPB | LP2951CSD/NOPB | LP2951CSD/NOPB |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2951CSD/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 30V 5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | Other; WSON8 | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.24 to 29 volts | 1.24 to 5 volts | 1.24 to 29 volts | 5 volts | 1.24 volts | 1.24 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |