onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CDT-3.3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950CDT-3.3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950CDT-3.3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CDT-3.3OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Buy Now Datasheet
Singapore, Singapore
3.3V 0.45V DPAK LDO Voltage Regulator IC
776-LP2950CDT-3.3
3.3V 0.45V DPAK LDO Voltage Regulator IC 776-LP2950CDT-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, PSSO2, PLASTIC, DPAK-3 Product overview: LP2950CDT-3.3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CDT-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, PSSO2, PLASTIC, DPAK-3 Product overview: LP2950CDT-3.3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CDT-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-3.3 - 1202748-LP2950CDT-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-3.3
1202748-LP2950CDT-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-3.3 1202748-LP2950CDT-3.3
Manufacturer: ON Semiconductor Win Source Part Number: 1202748-LP2950CDT-3. 3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Maximum Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LP2950 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: ON Semiconductor
Win Source Part Number: 1202748-LP2950CDT-3.3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LP2950
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950CDT-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950CDT-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950CDT-3.3
IC REG LINEAR 3.3V 100MA DPAK

IC REG LINEAR 3.3V 100MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2950CDT-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950CDT-3.3
PMIC - Voltage Regulators - Linear LP2950CDT-3.3
IC REG LINEAR 3.3V 100MA DPAK

IC REG LINEAR 3.3V 100MA DPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2950CDT-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CDT-3.3
Voltage Regulators - Linear LP2950CDT-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK

Buy Now Datasheet
IC REG LINEAR 3.3V 100MA DPAK-3 - 598-LP2950CDT-3.3 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 100MA DPAK-3
598-LP2950CDT-3.3
IC REG LINEAR 3.3V 100MA DPAK-3 598-LP2950CDT-3.3
IC REG LINEAR 3.3V 100MA DPAK-3

IC REG LINEAR 3.3V 100MA DPAK-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950CDT-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950CDT-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CDT-3.3
IC REG LINEAR 3.3V 100MA DPAK

IC REG LINEAR 3.3V 100MA DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2950CDT-3.3OS-ND 776-LP2950CDT-3.3 1202748-LP2950CDT-3.3 LP2950CDT-3.3 LP2950CDT-3.3 LP2950CDT-3.3 598-LP2950CDT-3.3 LP2950CDT-3.3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 0.45V DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-3.3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LINEAR 3.3V 100MA DPAK-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 8 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details