MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3 LP2951CS-L-3-3

Description
Manufacturer: Exar Corporation Win Source Part Number: 746828-LP2951CS-L-3- 3 Manufacturer Homepage: www.exar.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 746828-LP2951CS-L-3- 3 Manufacturer Homepage: www.exar.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3 - 746828-LP2951CS-L-3-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3
746828-LP2951CS-L-3-3
PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3 746828-LP2951CS-L-3-3
Manufacturer: Exar Corporation Win Source Part Number: 746828-LP2951CS-L-3- 3 Manufacturer Homepage: www.exar.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 746828-LP2951CS-L-3-3
Manufacturer Homepage: www.exar.com
Reference case: SOP8
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1490-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1490-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1490-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 100MA Voltage Regulator IC
776-LP2951CS-L-3-3
3.3V 100MA Voltage Regulator IC 776-LP2951CS-L-3-3
IC REG LINEAR 3.3V 100MA 8SOIC Product overview: LP2951CS-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CS-L-3-3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA 8SOIC Product overview: LP2951CS-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CS-L-3-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951CS-L-3-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951CS-L-3-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951CS-L-3-3
IC REG LINEAR 3.3V 100MA 8SOIC

IC REG LINEAR 3.3V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951CS-L-3-3
PMIC - Voltage Regulators - Linear LP2951CS-L-3-3
IC REG LINEAR 3.3V 100MA 8SOIC

IC REG LINEAR 3.3V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 746828-LP2951CS-L-3-3 1016-1490-5-ND 776-LP2951CS-L-3-3 LP2951CS-L-3-3 LP2951CS-L-3-3
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444552 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details