Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Win Source Part Number: 1028209-LMS3635AQRNL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 500kHz
Voltage - Output (Max): 15V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LMS3635AQRNLTQ1
Base Product Number: LMS3635
IC REG BUCK ADJ 3.5A 22VQFN
IC REG BUCK ADJ 3.5A 22VQFN
IC REG BUCK ADJ 3.5A 22VQFN
IC REG BUCK ADJ 3.5A 22VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47482-2-ND | 1028209-LMS3635AQRNLTQ1 | LMS3635AQRNLTQ1 | LMS3635AQRNLTQ1 | 815-LMS3635AQRNLTQ1 | LMS3635AQRNLTQ1 | LMS3635AQRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3.5A 22VQFN | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 22-PowerVFQFN | Other; Tape & Reel | Other; 22-VFQFN | Other; 22-VFQFN Exposed Pad | Other; 22-VFQFN | ||
| Output Voltage | 1 to 15 volts | 1 volts | 1 volts | 15 volts | 1 to 15 volts | ||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |