Texas Instruments LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951ACMM/NOPB

Description
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Request a Quote
Description
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2951-N is a micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 40 mV at light loads and 380 mV at 100 mA. It offers output voltages of 3.0 V, 3.3 V, or 5.0 V with a typical initial tolerance of 0.5%. The device includes an error flag output, a logic-compatible shutdown input, and is stable with low-ESR output capacitors. It is available in the VSSOP-8 package measuring 3.00 mm × 3.00 mm and operates from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The LP2951-N is a micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 40 mV at light loads and 380 mV at 100 mA. It offers output voltages of 3.0 V, 3.3 V, or 5.0 V with a typical initial tolerance of 0.5%. The device includes an error flag output, a logic-compatible shutdown input, and is stable with low-ESR output capacitors. It is available in the VSSOP-8 package measuring 3.00 mm × 3.00 mm and operates from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
LP2951-N Series of Adjustable Micropower Voltage Regulators - LP2951ACMM/NOPB - Texas Instruments
Dallas, TX, United States
LP2951-N Series of Adjustable Micropower Voltage Regulators
LP2951ACMM/NOPB
LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951ACMM/NOPB
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125

Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACMM/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACMM/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACMM/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACMM/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACMM/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACMM/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMM/NOPB - 019755-LP2951ACMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMM/NOPB
019755-LP2951ACMM/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMM/NOPB 019755-LP2951ACMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019755-LP2951ACMM/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Output Voltage: 5V, 1.24 V to 29 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 019755-LP2951ACMM/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Output Voltage: 5V, 1.24 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
100mA 30V MSOP LDO Voltage Regulator IC
776-LP2951ACMM/NOPB
100mA 30V MSOP LDO Voltage Regulator IC 776-LP2951ACMM/NOPB
100mA LDO, 30V In, Adj Out, 0.5% Acc, MSOP Product overview: LP2951ACMM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMM/NOPB can be used for catalog matching and distributor lookup.

100mA LDO, 30V In, Adj Out, 0.5% Acc, MSOP Product overview: LP2951ACMM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 5360509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360509
Voltage Regulators 5360509
Texas Instruments LP2951ACMM/NOPB

Texas Instruments LP2951ACMM/NOPB

Supplier's Site
Voltage Regulators - 5360509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360509P
Voltage Regulators 5360509P
Texas Instruments LP2951ACMM/NOPB

Texas Instruments LP2951ACMM/NOPB

Supplier's Site
Voltage Regulators - 1624794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1624794
Voltage Regulators 1624794
Texas Instruments LP2951ACMM/NOPB

Texas Instruments LP2951ACMM/NOPB

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951ACMM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951ACMM/NOPB
PMIC - Voltage Regulators - Linear LP2951ACMM/NOPB
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACMM/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACMM/NOPB
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP2951ACMM/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP2951ACMM/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LP2951ACMM/NOPB
VSSOP-8-0.65mm Linear Voltage Regulators (LDO) ROHS

VSSOP-8-0.65mm Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACMM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACMM/NOPB
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951ACMM/NOPB
LDO Voltage Regulators LP2951ACMM/NOPB
LDO Voltage Regulators Adj Micropower Vltg Reg

LDO Voltage Regulators Adj Micropower Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951ACMM/NOPB LP2951ACMM/NOPBTR-ND 019755-LP2951ACMM/NOPB 776-LP2951ACMM/NOPB 5360509 5360509P LP2951ACMM/NOPB LP2951ACMM/NOPB LP2951ACMM/NOPB LP2951ACMM/NOPB LP2951ACMM/NOPB
Product Name LP2951-N Series of Adjustable Micropower Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMM/NOPB 100mA 30V MSOP LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable / Variable Adjustable / Variable Adjustable (Fixed)
Package Type Other; SOIC,VSSOP,PDIP,WSON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP Other; MSOP Other; Msop Other; MSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.24 to 29 volts 1.24 to 29 volts 1.24 volts 29 volts 1.24 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details