Texas Instruments LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range LP2951-50QDRGRQ1

Description
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SON -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range - LP2951-50QDRGRQ1 - Texas Instruments
Dallas, TX, United States
LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range
LP2951-50QDRGRQ1
LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range LP2951-50QDRGRQ1
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SON -40 to 125

Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
100mA 5V 30V LDO Voltage Regulator IC
776-LP2951-50QDRGRQ1
100mA 5V 30V LDO Voltage Regulator IC 776-LP2951-50QDRGRQ1
100mA LDO 5V Fixed/Adj 30V In 1.4% Acc 8-SON Product overview: LP2951-50QDRGRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50QDRGRQ1 can be used for catalog matching and distributor lookup.

100mA LDO 5V Fixed/Adj 30V In 1.4% Acc 8-SON Product overview: LP2951-50QDRGRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50QDRGRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29035-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29035-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29035-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29035-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29035-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29035-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29035-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29035-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29035-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRGRQ1 - 071731-LP2951-50QDRGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRGRQ1
071731-LP2951-50QDRGRQ1
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRGRQ1 071731-LP2951-50QDRGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 071731-LP2951-50QDRG RQ1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Family Name: LP2951-50-Q1 Output Voltage: 5V, 1.235 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MAX15006BASA; MAX5091AASA; MAX5091AATA-T; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071731-LP2951-50QDRGRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Family Name: LP2951-50-Q1
Output Voltage: 5V, 1.235 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MAX15006BASA; MAX5091AASA; MAX5091AATA-T;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-50QDRGRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-50QDRGRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-50QDRGRQ1
IC REG LIN POS ADJ 100MA 8SON

IC REG LIN POS ADJ 100MA 8SON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951-50QDRGRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-50QDRGRQ1
PMIC - Voltage Regulators - Linear LP2951-50QDRGRQ1
IC REG LIN POS ADJ 100MA 8SON

IC REG LIN POS ADJ 100MA 8SON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-50QDRGRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-50QDRGRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-50QDRGRQ1
IC REG LIN POS ADJ 100MA 8SON

IC REG LIN POS ADJ 100MA 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951-50QDRGRQ1
LDO Voltage Regulators LP2951-50QDRGRQ1
LDO Voltage Regulators AC Sgl Output,100mA Fixed,Wide Vin Range

LDO Voltage Regulators AC Sgl Output,100mA Fixed,Wide Vin Range

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951-50QDRGRQ1 776-LP2951-50QDRGRQ1 296-29035-6-ND 071731-LP2951-50QDRGRQ1 LP2951-50QDRGRQ1 LP2951-50QDRGRQ1 LP2951-50QDRGRQ1 LP2951-50QDRGRQ1
Product Name LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 100mA 5V 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRGRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed)
Package Type Other; SOIC,SON Other; SON Other; 8-WFDFN Exposed Pad Other; 8-SON (3x3) Other; 8-WFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 5 volts 5 volts 1.24 to 30 volts 5 volts 1.24 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers