Texas Instruments LP2950-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range LP2950-33LPRE3

Description
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 0 to 0
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2950-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range - LP2950-33LPRE3 - Texas Instruments
Dallas, TX, United States
LP2950-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range
LP2950-33LPRE3
LP2950-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range LP2950-33LPRE3
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 0 to 0

Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 0 to 0

Buy Now Datasheet
 - LP2950-33LPRE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PBCY3

Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2950-33LPRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2950-33LPRE3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2950-33LPRE3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2950-33LPRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2950-33LPRE3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2950-33LPRE3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 30V LDO Voltage Regulator IC
776-LP2950-33LPRE3
3.3V 100mA 30V LDO Voltage Regulator IC 776-LP2950-33LPRE3
3.3V 100mA LDO Regulator, 30V In, TO-92 Product overview: LP2950-33LPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-33LPRE3 can be used for catalog matching and distributor lookup.

3.3V 100mA LDO Regulator, 30V In, TO-92 Product overview: LP2950-33LPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-33LPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950-33LPRE3 - 144239-LP2950-33LPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950-33LPRE3
144239-LP2950-33LPRE3
PMIC - PMIC - Voltage Regulators - Linear - LP2950-33LPRE3 144239-LP2950-33LPRE3
Manufacturer: Texas Instruments Win Source Part Number: 144239-LP2950-33LPRE 3 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: LP2950 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LD2979Z33AP; SPX2950CN-3.3/TR; SPX2950ACN-3.3/TR; Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144239-LP2950-33LPRE3
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: LP2950
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LD2979Z33AP; SPX2950CN-3.3/TR; SPX2950ACN-3.3/TR;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP2950-33LPRE3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP2950-33LPRE3
Power Supply Chip >> Linear Voltage Regulators (LDO) LP2950-33LPRE3
100mA Fixed 3.3V Positive electrode 30V TO-92-2.54mm Linear Voltage Regulators (LDO) ROHS

100mA Fixed 3.3V Positive electrode 30V TO-92-2.54mm Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2950-33LPRE3
LDO Voltage Regulators LP2950-33LPRE3
LDO Voltage Regulators Adj Micropwr Vltg Reg

LDO Voltage Regulators Adj Micropwr Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950-33LPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950-33LPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950-33LPRE3
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2950-33LPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950-33LPRE3
PMIC - Voltage Regulators - Linear LP2950-33LPRE3
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950-33LPRE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950-33LPRE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950-33LPRE3
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2950-33LPRE3 LP2950-33LPRE3 296-LP2950-33LPRE3TR-ND 776-LP2950-33LPRE3 144239-LP2950-33LPRE3 LP2950-33LPRE3 LP2950-33LPRE3 LP2950-33LPRE3 LP2950-33LPRE3 LP2950-33LPRE3
Product Name LP2950-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 100mA 30V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2950-33LPRE3 Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92 TO-92; Other; TO-92-3 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details