onsemi 3V 0.45V LDO Voltage Regulator IC LP2950CZ-3.0

Description
3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, BCY3, TO-226AA, TO-92, 3 PIN Product overview: LP2950CZ-3.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, BCY3, TO-226AA, TO-92, 3 PIN Product overview: LP2950CZ-3.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.45V LDO Voltage Regulator IC
776-LP2950CZ-3.0
3V 0.45V LDO Voltage Regulator IC 776-LP2950CZ-3.0
3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, BCY3, TO-226AA, TO-92, 3 PIN Product overview: LP2950CZ-3.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.0 can be used for catalog matching and distributor lookup.

3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, BCY3, TO-226AA, TO-92, 3 PIN Product overview: LP2950CZ-3.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950CZ-3.0OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950CZ-3.0OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CZ-3.0OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0 - 1202757-LP2950CZ-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0
1202757-LP2950CZ-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0 1202757-LP2950CZ-3.0
Manufacturer: ON Semiconductor Win Source Part Number: 1202757-LP2950CZ-3.0 Packaging: Bulk Mounting Style: Through Hole Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Maximum Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LP2950 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: ON Semiconductor
Win Source Part Number: 1202757-LP2950CZ-3.0
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LP2950
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now
Voltage Regulators - Linear - LP2950CZ-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CZ-3.0
Voltage Regulators - Linear LP2950CZ-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950CZ-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950CZ-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950CZ-3.0
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2950CZ-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950CZ-3.0
PMIC - Voltage Regulators - Linear LP2950CZ-3.0
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP2950CZ-3.0 LP2950CZ-3.0OS-ND 1202757-LP2950CZ-3.0 LP2950CZ-3.0 LP2950CZ-3.0 LP2950CZ-3.0
Product Name 3V 0.45V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 Long Body
Output Voltage 3 volts 3 volts 3 volts 3 to ? volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 1.20E-4 amps 1.20E-4 amps 1.20E-4 amps 1.20E-4 amps
Unlock Full Specs
to access all available technical data