Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Manufacturer: Exar Corporation
Win Source Part Number: 779676-LP2950CN-L-3-
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LP2950
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 12mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-92-3
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.45V @ 100mA
Alternative Parts (Cross-Reference): LT1121CZ-3.3#TR; LT1121IZ-3.3#PBF; LT1121IZ-3.3#TR; LT1121IZ-3.3;
Introduction Date: November 02, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 100MA TO92-3 Product overview: LP2950CN-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CN-L-3-3/T
IC REG LINEAR 3.3V 100MA TO92-3
IC REG LINEAR 3.3V 100MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CN-L-3-3/TR-ND | 779676-LP2950CN-L-3-3/TR | 776-LP2950CN-L-3-3/TR | LP2950CN-L-3-3/TR | LP2950CN-L-3-3/TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2950CN-L-3-3/TR | 3.3V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; Tape & Reel (TR) | TO-92 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable |