MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950ACN-L-3-3/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950ACN-L-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950ACN-L-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950ACN-L-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950ACN-L-3-3/TR - 800939-LP2950ACN-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950ACN-L-3-3/TR
800939-LP2950ACN-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - LP2950ACN-L-3-3/TR 800939-LP2950ACN-L-3-3/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 800939-LP2950ACN-L-3 -3/TR Packaging: Reel Mounting Style: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 30V Protection Features: Over Current, Over Temperature Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 170μA Current - Supply (Maximum): 12mA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 800939-LP2950ACN-L-3-3/TR
Packaging: Reel
Mounting Style: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 170μA
Current - Supply (Maximum): 12mA

Buy Now
Singapore, Singapore
3.3V 100MA Voltage Regulator IC
776-LP2950ACN-L-3-3/TR
3.3V 100MA Voltage Regulator IC 776-LP2950ACN-L-3-3/TR
IC REG LINEAR 3.3V 100MA TO92-3 Product overview: LP2950ACN-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950ACN-L-3-3/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA TO92-3 Product overview: LP2950ACN-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950ACN-L-3-3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950ACN-L-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950ACN-L-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950ACN-L-3-3/TR
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2950ACN-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950ACN-L-3-3/TR
PMIC - Voltage Regulators - Linear LP2950ACN-L-3-3/TR
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2950ACN-L-3-3/TR-ND 800939-LP2950ACN-L-3-3/TR 776-LP2950ACN-L-3-3/TR LP2950ACN-L-3-3/TR LP2950ACN-L-3-3/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2950ACN-L-3-3/TR 3.3V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; Tape & Reel (TR) TO-92
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data