Texas Instruments LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range LP2950-30LP

Description
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range - LP2950-30LP - Texas Instruments
Dallas, TX, United States
LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range
LP2950-30LP
LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range LP2950-30LP
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125

Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29830-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29830-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29830-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LP - 071723-LP2950-30LP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LP
071723-LP2950-30LP
PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LP 071723-LP2950-30LP
Manufacturer: Texas Instruments Win Source Part Number: 071723-LP2950-30LP Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071723-LP2950-30LP
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 100mA LDO Voltage Regulator IC
776-LP2950-30LP
3V 100mA LDO Voltage Regulator IC 776-LP2950-30LP
3V LDO 100mA Linear Voltage Regulator TO-92 Product overview: LP2950-30LP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-30LP can be used for catalog matching and distributor lookup.

3V LDO 100mA Linear Voltage Regulator TO-92 Product overview: LP2950-30LP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-30LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2950-30LP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.6V Dropout, BIPolar, PBCY3

Fixed Positive LDO Regulator, 3V, 0.6V Dropout, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2950-30LP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950-30LP
PMIC - Voltage Regulators - Linear LP2950-30LP
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950-30LP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950-30LP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950-30LP
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2950-30LP
LDO Voltage Regulators LP2950-30LP
LDO Voltage Regulators Adj Micropwr Vltg Reg

LDO Voltage Regulators Adj Micropwr Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950-30LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950-30LP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950-30LP
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2950-30LP 296-29830-ND 071723-LP2950-30LP 776-LP2950-30LP LP2950-30LP LP2950-30LP LP2950-30LP LP2950-30LP LP2950-30LP
Product Name LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LP 3V 100mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details