Texas Instruments LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range LP2950-30LPR

Description
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range - LP2950-30LPR - Texas Instruments
Dallas, TX, United States
LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range
LP2950-30LPR
LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range LP2950-30LPR
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125

Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2950-30LPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2950-30LPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2950-30LPRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2950-30LPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2950-30LPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2950-30LPRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 3V 100mA 30V LDO Voltage Regulator IC
776-LP2950-30LPR
Low-Power 3V 100mA 30V LDO Voltage Regulator IC 776-LP2950-30LPR
3V LDO 100mA, 30V In, TO-92, Low IQ Product overview: LP2950-30LPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-30LPR can be used for catalog matching and distributor lookup.

3V LDO 100mA, 30V In, TO-92, Low IQ Product overview: LP2950-30LPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-30LPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2950-30LPR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.6V Dropout, BIPolar, PBCY3

Fixed Positive LDO Regulator, 3V, 0.6V Dropout, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LPR - 125307-LP2950-30LPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LPR
125307-LP2950-30LPR
PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LPR 125307-LP2950-30LPR
Manufacturer: Texas Instruments Win Source Part Number: 125307-LP2950-30LPR Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125307-LP2950-30LPR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2950-30LPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950-30LPR
PMIC - Voltage Regulators - Linear LP2950-30LPR
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950-30LPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950-30LPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950-30LPR
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950-30LPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950-30LPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950-30LPR
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2950-30LPR
LDO Voltage Regulators LP2950-30LPR
LDO Voltage Regulators Adj Micropwr Vltg Reg

LDO Voltage Regulators Adj Micropwr Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2950-30LPR 296-LP2950-30LPRCT-ND 776-LP2950-30LPR LP2950-30LPR 125307-LP2950-30LPR LP2950-30LPR LP2950-30LPR LP2950-30LPR LP2950-30LPR
Product Name LP2950-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3V 100mA 30V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2950-30LPR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92 TO-92; Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24105RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers