AUTOMOTIVE 36V, 600MA SYNCHRONOU
AUTOMOTIVE 36V, 600MA SYNCHRONOU
AUTOMOTIVE 36V, 600MA SYNCHRONOU
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LMR604065SRAKRQ1DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 9-PowerWQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 20 volts |