Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317724-LMS3655NQRNL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount, Wettable Flank
Current - Output: 5.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 22-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMS3655NQRNLTQ1-ND,2
Base Product Number: LMS3655
RoHS Status: ROHS3 Compliant
Switching Voltage Regulators 3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 150
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
IC REG BUCK 3.3V 5.5A 22VQFN
IC REG BUCK 3.3V 5.5A 22VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48596-2-ND | 1317724-LMS3655NQRNLTQ1 | LMS3655NQRNLTQ1 | LMS3655NQRNLTQ1 | LMS3655NQRNLTQ1 | LMS3655NQRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |