Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACMMX

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACMMX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACMMX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACMMX-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Buy Now Datasheet
Newest Parts - LP2951ACMMX - 1202780-LP2951ACMMX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP2951ACMMX
1202780-LP2951ACMMX
Newest Parts - LP2951ACMMX 1202780-LP2951ACMMX
Manufacturer: Texas Instruments Win Source Part Number: 1202780-LP2951ACMMX Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Family Name: LP2951 Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Maximum Supply Current: 14mA Alternative Parts (Cross-Reference): LT1120CN8#PBF; LT1120CJ8#PBF; LT1120CJ8; LT1120CS8; Introduction Date: June 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LP2951 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V (5V) Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.6V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202780-LP2951ACMMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Family Name: LP2951
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Maximum Supply Current: 14mA
Alternative Parts (Cross-Reference): LT1120CN8#PBF; LT1120CJ8#PBF; LT1120CJ8; LT1120CS8;
Introduction Date: June 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LP2951
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now Datasheet
Singapore, Singapore
0.6V LDO Voltage Regulator IC
776-LP2951ACMMX
0.6V LDO Voltage Regulator IC 776-LP2951ACMMX
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOP-8 Product overview: LP2951ACMMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMMX can be used for catalog matching and distributor lookup.

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOP-8 Product overview: LP2951ACMMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2951ACMMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951ACMMX
PMIC - Voltage Regulators - Linear LP2951ACMMX
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACMMX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACMMX
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2951ACMMX-ND 1202780-LP2951ACMMX 776-LP2951ACMMX LP2951ACMMX LP2951ACMMX
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - LP2951ACMMX 0.6V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP Other; VSSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data