Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Manufacturer: Texas Instruments
Win Source Part Number: 1201978-LMS8117AMP-A
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Maximum Output Voltage: 13.8V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LMS8117
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA
Adj. Pos. LDO Regulator 1A, 1.2V Dropout, SOT-223 Product overview: LMS8117AMP-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-ADJ can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.25V Dropout, BIPolar, PDSO4
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LMS8117AMP-ADJTR-ND | 1201978-LMS8117AMP-ADJ | 776-LMS8117AMP-ADJ | LMS8117AMP-ADJ | LMS8117AMP-ADJ | LMS8117AMP-ADJ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LMS8117AMP-ADJ | 1A 1.2V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223 (TO-261) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |