Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950ACZ-5.0RA-ND | LP2950ACZ-5.0RA | LP2950ACZ-5.0RA | LP2950ACZ-5.0RA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| Special Features | Input Overcurrent Protection |