Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
IC REG BUCK 5V 3.5A 22VQFN
IC REG BUCK 5V 3.5A 22VQFN
IC REG BUCK 5V 3.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synch, 400kHz
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47483-6-ND | LMS3635LQRNLTQ1 | LMS3635LQRNLTQ1 | LMS3635LQRNLTQ1 | LMS3635LQRNLTQ1 | LMS3635LQRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |