DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| "Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-DIP (0.600"", 15.24mm)" | |
| "Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 24-DIP (0.600"", 15.24mm)" | |
| "Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 1V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 24-DIP (0.600"", 15.24mm)" | |
| "Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 24-DIP (0.600"", 15.24mm)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 2V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753 | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753 | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6 | |
| Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-UFBGA | |
| Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753 | |
| Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable -5V, 1.5V 2 - Dual Output 250mA 12-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 150mA 10-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Programmable 1.2V, 1.58V 1 Output 250mA 10-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Programmable 1.2V, 1.5V 1 Output 250mA 10-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA | |
| Charge Pump Switching Regulator IC Positive Programmable 4.1V, 4.5V, 5V 1 Output 180mA 12-WFBGA, DSBGA | |
| IC REG BUCK 1.2V 3A 14HTSSOP | |
| IC REG BUCK ADJ 1.5A SOT23-5 | |
| IC REG BUCK ADJ 300MA TSOT23-6 | |
| IC REG BUCK ADJ 600MA TSOT23-6 | |
| IC REG LIN POS ADJ 100MA 8-SOIC | |
| IC REG LIN POS ADJ 100MA D2PAK-5 | |
| IC REG LINEAR 5V 100MA 8-SOIC | |
| IC REG LINEAR 5V 100MA D2PAK-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA D2PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-uSMD | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 |
| << Prev | Next >> |