3V LDO Regulator, 100mA, 0.5% Acc, TO-92, Low Power Product overview: LP2950ACZ-3.0RAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950ACZ-3.0RAG
Manufacturer: ON Semiconductor
Win Source Part Number: 1056087-LP2950ACZ-3.
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 3V 100MA TO92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 3V 100MA TO92-3
IC REG LINEAR 3V 100MA TO92-3
IC REG LINEAR 3V 100MA TO92-3
LDO Voltage Regulators 3V 100mA Low Power
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2950ACZ-3.0RAG | 1056087-LP2950ACZ-3.0RAG | LP2950ACZ-3.0RAGOSTR-ND | LP2950ACZ-3.0RAG | LP2950ACZ-3.0RAG | 598-LP2950ACZ-3.0RAG | LP2950ACZ-3.0RAG | LP2950ACZ-3.0RAG |
| Product Name | Low-Power 3V 100mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2950ACZ-3.0RAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3V 100MA TO92-3 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | 3 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 0.3500 volts | 0.4500 volts | 0.4500 volts | 0.3500 volts |