The LP2951ACMM-3.0 is a 3.0-V fixed-output micropower voltage regulator from the LP2951-N series, available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. It operates with an input voltage range of 2.3 V to 30 V, provides up to 100 mA output current, and features a typical quiescent current of 75 µA and a dropout voltage of 380 mV at full load. The device includes an error flag output for undervoltage detection, a logic-controlled shutdown input, and stable operation with low-ESR output capacitors. It is rated for operation from -40 °C to 125 °C.
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202778-LP2951ACMM-3
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: LP2951
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (3V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
100-mA, 30-V, low-dropout voltage regulator with power good & enable 8-VSSOP -40 to 125 Product overview: LP2951ACMM-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMM-3.0 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8VSSOP
LDO Voltage Regulators Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
LP2951-N SERIES OF ADJUSTABLE MI
IC REG LIN POS ADJ 100MA 8VSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACMM-3.0 | 1202778-LP2951ACMM-3.0 | 296-36286-2-ND | 776-LP2951ACMM-3.0 | LP2951ACMM-3.0 | LP2951ACMM-3.0 | LP2951ACMM-3.0 | LP2951ACMM-3.0 | LP2951ACMM-3.0 | LP2951ACMM-3.0 |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMM-3.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 1.24 to 29 volts | 29 volts | 1.24 to 29 volts | 29 volts | 1.24 volts | 1.24 volts | 1.24 to 29 volts | 1.24 to 29 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |