Manufacturer: ON Semiconductor
Win Source Part Number: 071725-LP2950ACZ-3.0
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
3V LDO Regulator, 100mA, 0.5% Accuracy, TO-92 Product overview: LP2950ACZ-3.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950ACZ-3.0G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
LDO Voltage Regulators 3V 100mA Low Power
IC REG LINEAR 3V 100MA TO92-3
IC REG LINEAR 3V 100MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071725-LP2950ACZ-3.0G | LP2950ACZ-3.0GOS-ND | 776-LP2950ACZ-3.0G | LP2950ACZ-3.0G | LP2950ACZ-3.0G | LP2950ACZ-3.0G | LP2950ACZ-3.0G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2950ACZ-3.0G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 100mA LDO Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 | |
| Life Cycle Stage | Maturity; Active | Active |