Texas Instruments LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951CMMX-3.3

Description
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-N Series of Adjustable Micropower Voltage Regulators - LP2951CMMX-3.3 - Texas Instruments
Dallas, TX, United States
LP2951-N Series of Adjustable Micropower Voltage Regulators
LP2951CMMX-3.3
LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951CMMX-3.3
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125

Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951CMMX-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951CMMX-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951CMMX-3.3TR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Buy Now Datasheet
Newest Parts - LP2951CMMX-3.3 - 1202802-LP2951CMMX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP2951CMMX-3.3
1202802-LP2951CMMX-3.3
Newest Parts - LP2951CMMX-3.3 1202802-LP2951CMMX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1202802-LP2951CMMX-3 .3 Packaging: Reel Mounting Style: SMD Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Maximum Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: LP2951 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V (3.3V) Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.6V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202802-LP2951CMMX-3.3
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2951
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (3.3V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-LP2951CMMX-3.3
Voltage Regulator IC 776-LP2951CMMX-3.3
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125 Product overview: LP2951CMMX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CMMX-3.3 can be used for catalog matching and distributor lookup.

Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125 Product overview: LP2951CMMX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CMMX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2951CMMX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2951CMMX-3.3
Voltage Regulators - Linear LP2951CMMX-3.3
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951CMMX-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951CMMX-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951CMMX-3.3
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951CMMX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951CMMX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951CMMX-3.3
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951CMMX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951CMMX-3.3
PMIC - Voltage Regulators - Linear LP2951CMMX-3.3
IC REG LIN POS ADJ 100MA 8VSSOP

IC REG LIN POS ADJ 100MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951CMMX-3.3 LP2951CMMX-3.3TR-ND 1202802-LP2951CMMX-3.3 776-LP2951CMMX-3.3 LP2951CMMX-3.3 LP2951CMMX-3.3 LP2951CMMX-3.3 LP2951CMMX-3.3
Product Name LP2951-N Series of Adjustable Micropower Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - LP2951CMMX-3.3 Voltage Regulator IC Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed)
Package Type Other; SOIC,VSSOP,PDIP,WSON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.24 to 29 volts 1.24 to 29 volts 29 volts 3.3 volts 1.24 to 29 volts 1.24 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data