Series of Adjustable Micropower Voltage Regulators 3-TO-252 -40 to 125
Series of Fixed Micropower Voltage Regulators 3-TO-252 -40 to 125 Product overview: LP2950CDTX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CDTX-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090576-LP2950CDTX-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: LP2950
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM2931ADT50; LM2931ADT50R; LM2931ADT50RY;
Introduction Date: June 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
IC REG LINEAR 5V 100MA TO252-3
IC REG LINEAR 5V 100MA TO252-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2950CDTX-5.0 | 776-LP2950CDTX-5.0 | 090576-LP2950CDTX-5.0 | 296-36300-2-ND | LP2950CDTX-5.0 | LP2950CDTX-5.0 | LP2950CDTX-5.0 | LP2950CDTX-5.0 |
| Product Name | LP2950-N Series of Adjustable Micropower Voltage Regulators | TO-252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2950CDTX-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-252,TO-92 | Other; TO-252-3 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | |||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |