Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
IC REG LIN POS ADJ 100MA 8-WSON
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
IC REG LIN POS ADJ 100MA 8-WSON
Win Source Part Number: 1122379-LP2951CSDX-3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Current - Supply (Max): 14 mA
Control Features: Enable
Voltage - Output (Max): 29V
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 1.235V (3.3V)
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2951CSDX-3.3NOPB; LP2951CSDX3.3/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP2951
Voltage Dropout (Max): 0.6V @ 100mA
100-mA, 30-V, low-dropout voltage regulator with power good & enable 8-WSON -40 to 125 Product overview: LP2951CSDX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CSDX-3.3/N
IC REG LIN POS ADJ 100MA 8WSON
IC REG LIN POS ADJ 100MA 8WSON
LDO Voltage Regulators Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
IC REG LIN POS ADJ 100MA 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951CSDX-3.3/NOPB | 296-LP2951CSDX-3.3/NOPBDKR-ND | 1122379-LP2951CSDX-3.3/NOPB | 776-LP2951CSDX-3.3/NOPB | LP2951CSDX-3.3/NOPB | LP2951CSDX-3.3/NOPB | LP2951CSDX-3.3/NOPB | LP2951CSDX-3.3/NOPB | LP2951CSDX-3.3/NOPB |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | Other; 8-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.24 to 29 volts | 1.24 to 29 volts | 3.3 volts | 1.24 volts | 1.24 to 29 volts | 1.24 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |