onsemi 5V 100MA Voltage Regulator IC LP2951ACDM-5.0R2

Description
IC REG LINEAR 5V 100MA MICRO8 Product overview: LP2951ACDM-5.0R2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDM-5.0R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 100MA MICRO8 Product overview: LP2951ACDM-5.0R2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDM-5.0R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-LP2951ACDM-5.0R2
5V 100MA Voltage Regulator IC 776-LP2951ACDM-5.0R2
IC REG LINEAR 5V 100MA MICRO8 Product overview: LP2951ACDM-5.0R2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDM-5.0R2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA MICRO8 Product overview: LP2951ACDM-5.0R2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDM-5.0R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDM-5.0R2 - 206501-LP2951ACDM-5.0R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDM-5.0R2
206501-LP2951ACDM-5.0R2
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDM-5.0R2 206501-LP2951ACDM-5.0R2
Manufacturer: ON Semiconductor Win Source Part Number: 206501-LP2951ACDM-5. 0R2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: Micro8 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 120μA to 12mA Control Protection Features: Over Current, Over Temperature

Manufacturer: ON Semiconductor
Win Source Part Number: 206501-LP2951ACDM-5.0R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: Micro8
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACDM-5.0R2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACDM-5.0R2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACDM-5.0R2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2951ACDM-5.0R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951ACDM-5.0R2
PMIC - Voltage Regulators - Linear LP2951ACDM-5.0R2
IC REG LINEAR 5V 100MA MICRO8

IC REG LINEAR 5V 100MA MICRO8

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2951ACDM-5.0R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2951ACDM-5.0R2
Voltage Regulators - Linear LP2951ACDM-5.0R2
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACDM-5.0R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACDM-5.0R2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACDM-5.0R2
IC REG LINEAR 5V 100MA MICRO8

IC REG LINEAR 5V 100MA MICRO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP2951ACDM-5.0R2 206501-LP2951ACDM-5.0R2 LP2951ACDM-5.0R2-ND LP2951ACDM-5.0R2 LP2951ACDM-5.0R2 LP2951ACDM-5.0R2
Product Name 5V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDM-5.0R2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 30 volts 30 volts 30 volts ? to 30 volts
IQ 1.20E-4 amps 1.20E-4 amps 1.20E-4 amps
Unlock Full Specs
to access all available technical data