Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-1.5

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS1587CS-1.5 is a 3A low dropout positive regulator with a fixed 1.5V output, designed for low voltage microprocessor applications. It is available in the DDPAK/TO-263 (KTT) package and operates over a commercial temperature range of 0°C to 125°C. The device features fast transient response, current limiting, and thermal protection. Line regulation is 0.005% typical and load regulation is 0.05% typical. It is a direct replacement for the LT1587.

Datasheet Summary
Powered by GS/AI

The LMS1587CS-1.5 is a 3A low dropout positive regulator with a fixed 1.5V output, designed for low voltage microprocessor applications. It is available in the DDPAK/TO-263 (KTT) package and operates over a commercial temperature range of 0°C to 125°C. The device features fast transient response, current limiting, and thermal protection. Line regulation is 0.005% typical and load regulation is 0.05% typical. It is a direct replacement for the LT1587.

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CS-1.5 - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CS-1.5
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-1.5
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
 - LMS1587CS-1.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-LMS1587CS-1.5
3A Voltage Regulator IC 776-LMS1587CS-1.5
3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125 Product overview: LMS1587CS-1.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-1.5 can be used for catalog matching and distributor lookup.

3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125 Product overview: LMS1587CS-1.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-1.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CS-1.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CS-1.5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CS-1.5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS1587CS-1.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587CS-1.5
PMIC - Voltage Regulators - Linear LMS1587CS-1.5
IC REG LIN 1.5V 3A DDPAK/TO263-3

IC REG LIN 1.5V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LMS1587CS-1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1587CS-1.5
Voltage Regulators - Linear LMS1587CS-1.5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now
Voltage Regulators - Linear - LMS1587CS-1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1587CS-1.5
Voltage Regulators - Linear LMS1587CS-1.5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CS-1.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CS-1.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CS-1.5
IC REG LIN 1.5V 3A DDPAK/TO263-3

IC REG LIN 1.5V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1587CS-1.5 LMS1587CS-1.5 776-LMS1587CS-1.5 LMS1587CS-1.5-ND LMS1587CS-1.5 LMS1587CS-1.5 LMS1587CS-1.5 LMS1587CS-1.5
Product Name LMS1587 3A Low Dropout Fast Response Regulators 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; SMSIP3H Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 to ? volts 1.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data