SIMPLE SWITCHER? -5.5Vout, 0.3A Negative Bias Voltage Regulator in DSBGA 8-DSBGA
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
Win Source Part Number: 779550-LMR70503TMX/N
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-UFBGA, DSBGA
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 270mA (Switch)
Family Name: LMR70503
Output Voltage: -0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-uSMD
Output Voltage MAX: -5.5V
Input Voltage MIN: 2.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LMR70503TM/NOPB;
Introduction Date: January 24, 2017
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG BUCK-BST ADJ 270MA 8DSBGA
IC REG BCK BST ADJ 270MA 8DSBGA
IC REG BCK BST ADJ 270MA 8DSBGA
Switching Voltage Regulators SIMPLE SWITCHER Nano Reg w/ Adj Vout
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR70503TMX/NOPB | 296-LMR70503TMX/NOPBTR-ND | 779550-LMR70503TMX/NOPB | LMR70503TMX/NOPB | LMR70503TMX/NOPB | LMR70503TMX/NOPB | LMR70503TMX/NOPB | LMR70503TMX/NOPB |
| Product Name | LMR70503 SIMPLE SWITCHER? -5.5Vout, 0.3A Negative Bias Voltage Regulator in DSBGA | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR70503TMX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost; Buck-Boost | Buck; Boost | ||||
| Package Type | Other; DSBGA | Other; 8-WFBGA, DSBGA | Other; 8-UFBGA, DSBGA | Other; 8-WFBGA, DSBGA | Other; 8-WFBGA, DSBGA | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | -5.5 to -0.9000 volts | -5.5 to -0.9000 volts | 0.9000 volts | -0.9000 volts | -0.9000 volts | -0.9000 to -5.5 volts | ||
| VIN | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 2.8 volts | 5.5 volts | 2.8 to 5.5 volts |