Texas Instruments LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag LP2951-33DRG4

Description
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag - LP2951-33DRG4 - Texas Instruments
Dallas, TX, United States
LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag
LP2951-33DRG4
LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag LP2951-33DRG4
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-33DRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-33DRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-33DRG4-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 30V SOIC LDO Voltage Regulator IC
776-LP2951-33DRG4
3.3V 100mA 30V SOIC LDO Voltage Regulator IC 776-LP2951-33DRG4
3.3V LDO Regulator, 100mA, 30V In, 380mV Dropout, 8-SOIC Product overview: LP2951-33DRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-33DRG4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 30V In, 380mV Dropout, 8-SOIC Product overview: LP2951-33DRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-33DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DRG4 - 1056098-LP2951-33DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DRG4
1056098-LP2951-33DRG4
PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DRG4 1056098-LP2951-33DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1056098-LP2951-33DRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056098-LP2951-33DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-33DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-33DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-33DRG4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951-33DRG4
LDO Voltage Regulators LP2951-33DRG4
LDO Voltage Regulators Adj Micropwr Vltg Reg

LDO Voltage Regulators Adj Micropwr Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2951-33DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-33DRG4
PMIC - Voltage Regulators - Linear LP2951-33DRG4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951-33DRG4 LP2951-33DRG4-ND 776-LP2951-33DRG4 1056098-LP2951-33DRG4 LP2951-33DRG4 LP2951-33DRG4 LP2951-33DRG4
Product Name LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 100mA 30V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOIC,SON SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 1.24 to 30 volts 30 volts 3.3 volts 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details