Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
IC REG LINEAR 3V 100MA DPAK
IC REG LINEAR 3V 100MA DPAK
LDO Voltage Regulators 3V 100mA Low Power
LDO Voltage Regulators 3V 100mA Low Power
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CDT-3.0GOS-ND | LP2950CDT-3.0G | LP2950CDT-3.0G | 598-LP2950CDT-3.0G | LP2950CDT-3.0G | LP2950CDT-3.0G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators 3V 100mA Low Power | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection |