Manufacturer: Texas Instruments
Win Source Part Number: 923496-LMS3655MQRNLR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Package: 22-VFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LMS3655
Categories: Integrated Circuits (ICs)
Case / Package: 22-VQFN-HR (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
IC REG BUCK ADJ 5.5A 22VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
IC REG BUCK ADJ 5.5A 22VQFN
IC REG BUCK ADJ 5.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synch, 400kHz
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923496-LMS3655MQRNLRQ1 | LMS3655MQRNLRQ1-ND | LMS3655MQRNLRQ1 | LMS3655MQRNLRQ1 | LMS3655MQRNLRQ1 | LMS3655MQRNLRQ1 | LMS3655MQRNLRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMS3655MQRNLRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 22-VQFN-HR (5x4) | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 1 to 15 volts | 1 volts | 1 to 15 volts | 1 volts |