Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP
LDO Regulator, 100mA, 30V, 0.5% Acc., Adj/Fixed Vout, PDIP Product overview: LP2951ACNG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 123536-LP2951ACNG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 100mA
Output Voltage: 5V, 1.235 V to 30 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V (5V)
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 30V
IC REG LIN POS ADJ 100MA 8DIP
IC REG LIN POS ADJ 100MA 8DIP
LDO Voltage Regulators ANA 0.1A ADJ OUT LDO REG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACNGOS-ND | 776-LP2951ACNG | 123536-LP2951ACNG | LP2951ACNG | LP2951ACNG | LP2951ACNG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 30V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2951ACNG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |