The LMR70503 is a buck-boost converter designed to generate a negative output voltage from a 2.8V to 5.5V input, with an adjustable output range of -0.9V to -5.5V and a switch current limit of 320mA. It is housed in an 8-bump thin DSBGA package measuring 0.84mm × 1.615mm × 0.6mm. The device operates with a minimum switching frequency of 500kHz, includes internal soft start and UVLO, and requires no external compensation. The enable pin is referenced to ground, and shutdown current is 1µA. Operating junction temperature ranges from -40°C to 125°C.
SIMPLE SWITCHER? -5.5Vout, 0.3A Negative Bias Voltage Regulator in DSBGA 8-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 082901-LMR70503TM/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 270mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-uSMD
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -0.9V
Maximum Output Voltage: -5.5V
Minimum Input Voltage: 2.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
IC REG BCK BST ADJ 270MA 8DSBGA
Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA
Switching Voltage Regulators SIMPLE SWITCHER Nano Reg w/ Adj Vout
IC REG BCK BST ADJ 270MA 8DSBGA
IC REG BUCK-BST ADJ 270MA 8DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR70503TM/NOPB | 082901-LMR70503TM/NOPB | LMR70503TM/NOPBCT-ND | LMR70503TM/NOPB | LMR70503TM/NOPB | LMR70503TM/NOPB | LMR70503TM/NOPB | LMR70503TM/NOPB |
| Product Name | LMR70503 SIMPLE SWITCHER? -5.5Vout, 0.3A Negative Bias Voltage Regulator in DSBGA | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR70503TM/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; DSBGA | Other; 8-uSMD | Other; 8-WFBGA, DSBGA | Other; 8-WFBGA, DSBGA | Other; 8-WFBGA, DSBGA | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | -5.5 to -0.9000 volts | 0.9000 volts | -5.5 to -0.9000 volts | -0.9000 to -5.5 volts | -0.9000 volts | -0.9000 volts | ||
| VIN | 2.8 to 5.5 volts | 5.5 volts | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 5.5 volts |