Win Source Part Number: 1024688-LMS3635AQRNL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 500kHz
Voltage - Output (Max): 15V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMS3635
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
IC REG BUCK ADJ 3.5A 22VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synch, 400kHz
IC REG BUCK ADJ 3.5A 22VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1024688-LMS3635AQRNLRQ1 | LMS3635AQRNLRQ1-ND | LMS3635AQRNLRQ1 | LMS3635AQRNLRQ1 | LMS3635AQRNLRQ1 | LMS3635AQRNLRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz |