Texas Instruments LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range LP2951-50QDRQ1

Description
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range - LP2951-50QDRQ1 - Texas Instruments
Dallas, TX, United States
LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range
LP2951-50QDRQ1
LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range LP2951-50QDRQ1
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SOIC -40 to 125

Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40336-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40336-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40336-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40336-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40336-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40336-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40336-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40336-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40336-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRQ1 - 710831-LP2951-50QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRQ1
710831-LP2951-50QDRQ1
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRQ1 710831-LP2951-50QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 710831-LP2951-50QDRQ 1 Packaging: Reel Mounting Style: SMD Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 30V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-SOIC Maximum Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.235V (5V) Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.6V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: Texas Instruments
Win Source Part Number: 710831-LP2951-50QDRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 30V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-SOIC
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.235V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now Datasheet
 - LP2951-50QDRQ1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Automotive 5V 100mA 30V LDO Voltage Regulator IC
776-LP2951-50QDRQ1
Automotive 5V 100mA 30V LDO Voltage Regulator IC 776-LP2951-50QDRQ1
5V LDO Regulator, 100mA, 30V In, 8-Pin, AEC-Q100 Product overview: LP2951-50QDRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50QDRQ1 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 30V In, 8-Pin, AEC-Q100 Product overview: LP2951-50QDRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-50QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-50QDRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-50QDRQ1
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2951-50QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-50QDRQ1
PMIC - Voltage Regulators - Linear LP2951-50QDRQ1
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-50QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-50QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-50QDRQ1
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951-50QDRQ1
LDO Voltage Regulators LP2951-50QDRQ1
LDO Voltage Regulators Auto CatalogSingl Output, 100mA, Fixed

LDO Voltage Regulators Auto CatalogSingl Output, 100mA, Fixed

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951-50QDRQ1 296-40336-2-ND 710831-LP2951-50QDRQ1 LP2951-50QDRQ1 776-LP2951-50QDRQ1 LP2951-50QDRQ1 LP2951-50QDRQ1 LP2951-50QDRQ1 LP2951-50QDRQ1
Product Name LP2951-50-Q1 Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2951-50QDRQ1 Automotive 5V 100mA 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed)
Package Type Other; SOIC,SON SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; SOIC8 SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Enable
Output Voltage 5 volts 1.24 to 30 volts 30 volts 1.24 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z655DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 1.80E-5 amps
View Details
2 suppliers
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details