Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
IC REG LINEAR 3V 100MA 8DIP
LDO Voltage Regulators ANA 100mA 3V LDO VREG
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951CN-3.0G-ND | LP2951CN-3.0G | LP2951CN-3.0G | LP2951CN-3.0G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Input Overcurrent Protection |