Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1202760-LP2950CZ-5.0
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management
Family Part Number: LP2950
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CZ-5.0NS-ND | 1202760-LP2950CZ-5.0 | LP2950CZ-5.0 | LP2950CZ-5.0 | LP2950CZ-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LP2950CZ-5.0 | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |