Texas Instruments LMS8117A 1A Low-Dropout Linear Regulator LMS8117ADT-ADJ/NOPB

Description
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS8117A 1A Low-Dropout Linear Regulator - LMS8117ADT-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LMS8117A 1A Low-Dropout Linear Regulator
LMS8117ADT-ADJ/NOPB
LMS8117A 1A Low-Dropout Linear Regulator LMS8117ADT-ADJ/NOPB
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125

1A Low-Dropout Linear Regulator 3-TO-252 0 to 125

Buy Now Datasheet
 - LMS8117ADT-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.25V Dropout, BIPolar, PSSO2

Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.25V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117ADT-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117ADT-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117ADT-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3

Buy Now Datasheet
Singapore, Singapore
1A 15V 1.2V TO-252 LDO Voltage Regulator IC
776-LMS8117ADT-ADJ/NOPB
1A 15V 1.2V TO-252 LDO Voltage Regulator IC 776-LMS8117ADT-ADJ/NOPB
1A Adj LDO, 15V In, 1.2V Dropout, TO-252 SM Product overview: LMS8117ADT-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 1.2V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADT-ADJ/N OPB can be used for catalog matching and distributor lookup.

1A Adj LDO, 15V In, 1.2V Dropout, TO-252 SM Product overview: LMS8117ADT-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 1.2V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADT-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-ADJ/NOPB - 111526-LMS8117ADT-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-ADJ/NOPB
111526-LMS8117ADT-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-ADJ/NOPB 111526-LMS8117ADT-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111526-LMS8117ADT-AD J/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 13.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 5mA to 10mA PSRR: 60 to 75 dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.8V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 111526-LMS8117ADT-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 13.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 5mA to 10mA
PSRR: 60 to 75 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.8V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS8117ADT-ADJ/NOPB
LDO Voltage Regulators LMS8117ADT-ADJ/NOPB
LDO Voltage Regulators 1A Fixed / Adjustable Output Linear Regulator / LDO 3-TO-252 0 to 125

LDO Voltage Regulators 1A Fixed / Adjustable Output Linear Regulator / LDO 3-TO-252 0 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS8117ADT-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117ADT-ADJ/NOPB
PMIC - Voltage Regulators - Linear LMS8117ADT-ADJ/NOPB
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117ADT-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117ADT-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117ADT-ADJ/NOPB
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS8117ADT-ADJ/NOPB LMS8117ADT-ADJ/NOPB LMS8117ADT-ADJ/NOPB-ND 776-LMS8117ADT-ADJ/NOPB 111526-LMS8117ADT-ADJ/NOPB LMS8117ADT-ADJ/NOPB LMS8117ADT-ADJ/NOPB LMS8117ADT-ADJ/NOPB
Product Name LMS8117A 1A Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 15V 1.2V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-ADJ/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-223,TO-252 DPAK; Other; TO-252-3, DPak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 Other; TO-252-3 DPAK
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.5 to 13.75 volts 1.25 to 13.8 volts 13.8 volts 1.25 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data