Buck Switching Regulator IC Positive Fixed 5V 1 Output 5.5A 22-VFQFN
Win Source Part Number: 1343660-LMS3655LQRNL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 5.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMS3655
Switching Voltage Regulators 3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 150
IC REG BUCK 5V 5.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5.5A 22-VFQFN
IC REG BUCK 5V 5.5A 22VQFN
IC REG BUCK 5V 5.5A 22VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMS3655LQRNLRQ1-ND | 1343660-LMS3655LQRNLRQ1 | LMS3655LQRNLRQ1 | LMS3655LQRNLRQ1 | LMS3655LQRNLRQ1 | LMS3655LQRNLRQ1 | LMS3655LQRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; Tape & Reel | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |