Win Source Part Number: 1356895-LMS3635NQRNL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Base Product Number: LMS3635
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 3.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.9V
Frequency - Switching: 250kHz ~ 500kHz
Synchronous Rectifier: No
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK 3.3V 3.5A 22VQFN
IC REG BUCK 3.3V 3.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 150
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1356895-LMS3635NQRNLTQ1 | 296-51358-2-ND | LMS3635NQRNLTQ1 | LMS3635NQRNLTQ1 | LMS3635NQRNLTQ1 | LMS3635NQRNLTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz |