Manufacturer: Texas Instruments
Win Source Part Number: 808358-LMS3655AMRNLT
Packaging: Reel
Mounting Style: Surface Mount, Wettable Flank
Current - Output: 5.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 15V
Manufacturer Package: 22-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Switching Voltage Regulators 5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
IC REG BUCK ADJ 5.5A 22VQFN
IC REG BUCK ADJ 5.5A 22VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 808358-LMS3655AMRNLT | 296-51360-2-ND | LMS3655AMRNLT | LMS3655AMRNLT | LMS3655AMRNLT | LMS3655AMRNLT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMS3655AMRNLT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-VFQFN Exposed Pad | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 15 volts | 1 to 15 volts | 1 to 15 volts | 1 volts |