Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587IS-ADJ/NOPB

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS1587IS-ADJ/NOPB is a 3A low dropout positive regulator with an adjustable output voltage, available in a DDPAK/TO-263 package. It operates over an industrial temperature range of -40°C to 125°C and features fast transient response, current limiting, and thermal shutdown. The device has a typical dropout voltage of 1.2V and is designed for low-voltage microprocessor applications. The package is a 3-pin DDPAK/TO-263 with a lead finish of SN and an MSL rating of Level-3-245C-168. It is RoHS exempt and meets the organization's standard reliability specifications.

Datasheet Summary
Powered by GS/AI

The LMS1587IS-ADJ/NOPB is a 3A low dropout positive regulator with an adjustable output voltage, available in a DDPAK/TO-263 package. It operates over an industrial temperature range of -40°C to 125°C and features fast transient response, current limiting, and thermal shutdown. The device has a typical dropout voltage of 1.2V and is designed for low-voltage microprocessor applications. The package is a 3-pin DDPAK/TO-263 with a lead finish of SN and an MSL rating of Level-3-245C-168. It is RoHS exempt and meets the organization's standard reliability specifications.

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587IS-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587IS-ADJ/NOPB
LMS1587 3A Low Dropout Fast Response Regulators LMS1587IS-ADJ/NOPB
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-LMS1587IS-ADJ/NOPB
3A Voltage Regulator IC 776-LMS1587IS-ADJ/NOPB
LMS1587 3A FIXED / ADJUSTABLE OU Product overview: LMS1587IS-ADJ/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587IS-ADJ/NO PB can be used for catalog matching and distributor lookup.

LMS1587 3A FIXED / ADJUSTABLE OU Product overview: LMS1587IS-ADJ/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587IS-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS1587IS-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSSO3

Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587IS-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587IS-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587IS-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587IS-ADJ/NOPB - 1055598-LMS1587IS-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587IS-ADJ/NOPB
1055598-LMS1587IS-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS1587IS-ADJ/NOPB 1055598-LMS1587IS-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055598-LMS1587IS-AD J/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 7mA to 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 11.7V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055598-LMS1587IS-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 7mA to 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 11.7V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1587IS-ADJ/NOPB
LDO Voltage Regulators LMS1587IS-ADJ/NOPB
LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS1587IS-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587IS-ADJ/NOPB
PMIC - Voltage Regulators - Linear LMS1587IS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587IS-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587IS-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587IS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1587IS-ADJ/NOPB 776-LMS1587IS-ADJ/NOPB LMS1587IS-ADJ/NOPB LMS1587IS-ADJ/NOPB-ND 1055598-LMS1587IS-ADJ/NOPB LMS1587IS-ADJ/NOPB LMS1587IS-ADJ/NOPB LMS1587IS-ADJ/NOPB
Product Name LMS1587 3A Low Dropout Fast Response Regulators 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587IS-ADJ/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,TO-220 Other; Bulk TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 volts 1.25 to 11.7 volts 1.25 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details