DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Cellular, CDMA Handset PMIC 30-DSBGA | |
| Cellular, CDMA Handset PMIC 49-DSBGA | |
| Cellular, CDMA PMIC 49-DSBGA | |
| Digital Cores PMIC 24-WQFN (4x5) | |
| Handheld/Mobile Devices PMIC 28-WQFN (5x5) | |
| Handheld/Mobile Devices PMIC 48-WQFN (6x6) | |
| IC REG LIN POS ADJ 1.5A SOT223-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-WSON (3x2.5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5mA 5-DSBGA (1.41x1.08) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-µSMD (1.57x1.57) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56) | |
| Mobile Handsets PMIC 81-DSBGA (3.61x3.61) | |
| PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 24-WQFN (4x4) | |
| PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD | |
| Processor PMIC 40-WQFN (5x5) |
| << Prev | Next >> |