Win Source Part Number: 1352562-LMS3655NQURN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Base Product Number: LMS3655
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 5.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.9V
Frequency - Switching: 400kHz
Synchronous Rectifier: No
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
3.5A /5.5A, 36V SYNCHRONOUS, 400
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
IC REG BUCK 3.3V 5.5A 22VQFN
3.5A /5.5A, 36V SYNCHRONOUS, 400
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352562-LMS3655NQURNLRQ1 | 296-LMS3655NQURNLRQ1TR-ND | LMS3655NQURNLRQ1 | LMS3655NQURNLRQ1 | LMS3655NQURNLRQ1 | LMS3655NQURNLRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |