Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - LP2951-02YM LP2951-02YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1056094-LP2951-02YM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1056094-LP2951-02YM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2951-02YM - 1056094-LP2951-02YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-02YM
1056094-LP2951-02YM
PMIC - PMIC - Voltage Regulators - Linear - LP2951-02YM 1056094-LP2951-02YM
Manufacturer: Microchip Technology Win Source Part Number: 1056094-LP2951-02YM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1056094-LP2951-02YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Error Flag
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 150μA to 14mA
Maximum Output Voltage: 29V
Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - 2368859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2368859P
Voltage Regulators 2368859P
Low Drop Out Regulator

Low Drop Out Regulator

Supplier's Site
Voltage Regulators - 2368859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2368859
Voltage Regulators 2368859
Low Drop Out Regulator

Low Drop Out Regulator

Supplier's Site
Voltage Regulators - 2368858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2368858
Voltage Regulators 2368858
Low Drop Out Regulator

Low Drop Out Regulator

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1051-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1051-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1051-5-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100MA Voltage Regulator IC
776-LP2951-02YM
100MA Voltage Regulator IC 776-LP2951-02YM
IC REG LIN POS ADJ 100MA 8SOIC Product overview: LP2951-02YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-02YM can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 100MA 8SOIC Product overview: LP2951-02YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-02YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-02YM
PMIC - Voltage Regulators - Linear LP2951-02YM
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-02YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-02YM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-02YM
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951-02YM
LDO Voltage Regulators LP2951-02YM
LDO Voltage Regulators Low Drop Out Regulator

LDO Voltage Regulators Low Drop Out Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1056094-LP2951-02YM 2368859P 576-1051-5-ND 776-LP2951-02YM LP2951-02YM LP2951-02YM LP2951-02YM
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2951-02YM Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable
Package Type SOIC; Other; 8-SOIC SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC
Life Cycle Stage Maturity; Active
Special Features ErrorFlag; Enable, Error Flag ErrorFlag; Enable, Error Flag
Unlock Full Specs
to access all available technical data