The LP2951-N is a micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 380 mV at 100 mA, designed for battery-powered systems. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with a fixed 3.0-V output and a temperature range of -40°C to 125°C. Features include an error flag for output dropout warning, logic-controlled shutdown, and programmable output voltage from 1.24 V to 29 V with external resistors. The device offers tight load and line regulation, low temperature coefficient, and current and thermal limiting.
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202781-LP2951ACMMX-
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LP2951
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (3V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
LDO Voltage Regulator, 3V Fixed/Adj, 100mA, 30V In, MSOP Product overview: LP2951ACMMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 30V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMMX-3.0 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8VSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
IC REG LIN POS ADJ 100MA 8VSSOP
IC REG LIN POS ADJ 100MA 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951ACMMX-3.0 | 1202781-LP2951ACMMX-3.0 | 296-36266-2-ND | 776-LP2951ACMMX-3.0 | LP2951ACMMX-3.0 | LP2951ACMMX-3.0 | 815-LP2951ACMMX-3.0 | LP2951ACMMX-3.0 |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMMX-3.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 100mA 30V MSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | IC REG LIN POS ADJ 100MA 8VSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.24 to 29 volts | 29 volts | 1.24 to 29 volts | 3 volts | 1.24 to 29 volts | 3 volts | 1.24 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |