Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 923495-LMS36553QRNLR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
Package: 22-VFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LMS3655
Categories: Integrated Circuits (ICs)
Case / Package: 22-VQFN-HR (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 3.3V 5.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 150
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
IC REG BUCK 3.3V 5.5A 22VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMS36553QRNLRQ1-ND | 923495-LMS36553QRNLRQ1 | LMS36553QRNLRQ1 | LMS36553QRNLRQ1 | LMS36553QRNLRQ1 | LMS36553QRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMS36553QRNLRQ1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VQFN-HR (5x4) | Other; 22-VFQFN | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |