SIMPLE SWITCHER POWER CONVERTER
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
SIMPLE SWITCHER POWER CONVERTER Product overview: LMR51606YFDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR51606YFDBVR can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR51606YFDBVR | 296-LMR51606YFDBVRDKR-ND | 739-LMR51606YFDBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts | 0.8000 to 28 volts | 0.8000 to 28 volts |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |